EN
  • EN
  • DE

TPS658643ZGUT

Part No TPS658643ZGUT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Advanced Power Management Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 169-LFBGA
Manufacturer Package 169-BGA MicroStar (12x12)
Win Source Part Number 1273067-TPS658643ZGUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS658643
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS658643ZGUT CAD Model

Description

The TPS658643ZGUT is a highly integrated power management IC from Texas Instruments, designed to cater to the demanding needs of modern, portable, and smart devices. This advanced component is engineered to provide a comprehensive solution for power supply management, ensuring efficient and reliable operation across a range of applications.

Key Features

  • Multiple Power Rails: The TPS658643ZGUT offers several integrated power rails with high efficiency, including switch-mode power supply (SMPS) converters and Low-Dropout Regulators (LDOs), to power various subsystems of the device.
  • Programmable Voltage Levels: It features programmable voltage levels on the SMPS and LDO outputs, allowing for fine-tuned power delivery tailored to specific circuit requirements.
  • Advanced Battery Management: This IC includes sophisticated battery management capabilities, such as battery charging and monitoring, to ensure optimal battery performance and longevity.
  • Integrated Digital Interface: The presence of an I2C interface facilitates communication with a host processor, enabling dynamic control over power parameters and system diagnostics.

Applications

The versatility of the TPS658643ZGUT makes it suitable for a wide array of applications, particularly where space is at a premium and power efficiency is crucial. These applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Internet of Things (IoT) Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS658643ZGUT is no exception. It is built to meet the high standards expected of TI products, ensuring stable performance across its lifespan and under various environmental conditions.

Design Support

Designers and engineers can access a wealth of resources provided by Texas Instruments, including datasheets, reference designs, and technical support, to facilitate the integration of the TPS658643ZGUT into their projects.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8531 $51.1860
145+ $0.7000 $101.5000
225+ $0.6782 $152.5950
305+ $0.6563 $200.1715
395+ $0.6344 $250.5880
530+ $0.5688 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess