EN
  • EN
  • DE

TPS658621AZGUT

Part No TPS658621AZGUT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BATT/PWR MGMT LI-ION 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting SMD (SMT)
Case / Package 169-BGA MicroStar (12x12)
Win Source Part Number 055779-TPS658621AZGUT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS658621AZGUT CAD Model

Description

The TPS658621AZGUT is a highly integrated power management unit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is tailored to meet the demanding power requirements of today's portable and handheld devices, providing a comprehensive solution for power supply management and battery charging.

Key Features:

  • Multiple Power Rails: The TPS658621AZGUT offers a variety of power rails with high efficiency and tight regulation, ensuring stable operation of the device under various conditions.
  • Integrated Battery Charger: This PMU includes an integrated battery charger with sophisticated charge algorithms designed for single-cell Li-Ion or Li-Polymer batteries, enhancing the longevity and reliability of the battery.
  • Programmable Voltage Settings: With programmable voltage settings, the unit allows for precise control over the power supply to meet the specific needs of the application.
  • Smart Power Sequencing: The device features intelligent power sequencing, which ensures that each power domain is activated in the correct order to maintain system integrity during power-up and power-down events.
  • I2C Interface: It includes an I2C interface for communication, enabling dynamic control of power parameters and facilitating system diagnostics and monitoring.

Applications:

The TPS658621AZGUT is versatile and can be used in a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Electronic Devices

Technical Specifications:

With a compact package and a wide temperature operating range, the TPS658621AZGUT is designed to fit into space-constrained applications while maintaining robust performance. It operates with a supply voltage optimized for mobile devices and integrates multiple DC/DC converters and LDOs to provide a comprehensive power solution.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS658621AZGUT is no exception. It is built with the highest standards to ensure reliability and durability for the lifespan of your product.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1638 $55.4742
20+ $5.0574 $101.1480
31+ $4.8994 $151.8814
43+ $4.7414 $203.8802
55+ $4.5833 $252.0815
74+ $4.1092 $304.0808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess