EN
  • EN
  • DE

TPS658310YFFR

Part No TPS658310YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Portable Equipment
Supply Voltage - Operating 2.5 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 49-DSBGA (2.8x2.8)
Win Source Part Number 100866-TPS658310YFFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS658310YFFR CAD Model

Description

Product Overview: TPS658310YFFR from Texas Instruments

The TPS658310YFFR is a highly integrated power management IC (PMIC) designed by Texas Instruments (TI), tailored for system power solutions in various applications. This advanced semiconductor is a testament to TI's commitment to providing innovative and reliable power management solutions that cater to the increasing demands of modern electronic devices.

Key Features

  • Integration: The TPS658310YFFR integrates multiple power rails required by complex systems, reducing the need for additional components and simplifying the power supply design.
  • Efficiency: With its high-efficiency switching regulators and linear regulators, this PMIC ensures optimal power conversion, which is crucial for battery-operated devices to extend their operating life.
  • Versatility: The device supports a wide input voltage range, making it suitable for various applications from smartphones to industrial equipment.
  • Programmability: It features programmable voltage levels and sequencing options, allowing designers to tailor the power-up and power-down sequences to their specific system requirements.
  • Protection Features: The TPS658310YFFR includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, enhancing system reliability and safety.

Applications

The versatility of the TPS658310YFFR makes it an ideal choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Internet of Things (IoT) Gadgets
  • Industrial and Medical Equipment

Technical Specifications

The TPS658310YFFR is offered in a compact package and features multiple outputs with configurable voltages. Its technical specifications include:

  • Multiple DC-DC converters
  • Linear regulators
  • Load switches
  • Battery charger interface
  • Real-time clock (RTC) supply
  • I2C interface for programmable control

For detailed technical specifications, application notes, and support documents, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3637 $50.4555
37+ $2.7600 $102.1200
57+ $2.6738 $152.4066
78+ $2.5875 $201.8250
100+ $2.5013 $250.1300
134+ $2.2425 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess