EN
  • EN
  • DE

TPS65800RTQT

Part No TPS65800RTQT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION BATT/PWR MGMT 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-QFN (8x8)
Win Source Part Number 1112628-TPS65800RTQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65800RTQT CAD Model

Description

Overview of Texas Instruments TPS65800RTQT

The Texas Instruments TPS65800RTQT is a highly integrated power management IC designed for portable and handheld applications. This versatile component integrates several power management functionalities into a single chip, which greatly simplifies the design of power supply systems in electronic devices. Its compact QFN package makes it an ideal choice for space-constrained applications.

Key Features

  • Multiple Voltage Rails: The TPS65800RTQT provides several regulated voltage rails, including step-up and step-down converters, LDOs, and a battery management system, to power various subsystems of a portable device.
  • Efficient Power Conversion: The device includes high-efficiency power conversion options that help extend battery life by reducing power loss during operation.
  • Programmable Voltage Levels: With programmable output voltage levels, the TPS65800RTQT can cater to the needs of different components within the system, ensuring compatibility and optimal performance.
  • Integrated Battery Charger: An integrated battery charger with USB compatibility allows for convenient charging of lithium-ion or lithium-polymer batteries.
  • Smart Power Sequencing: The chip features intelligent power sequencing for controlled startup and shutdown, enhancing system reliability and stability.
  • I²C Interface: For communication and control, the TPS65800RTQT is equipped with an I²C interface, allowing for easy programming and adjustment of various parameters.

Applications

The TPS65800RTQT is designed to be a versatile solution for a wide range of portable devices. Its applications include, but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • GPS Units

Technical Specifications

Some of the technical specifications of the TPS65800RTQT include:

  • Input Voltage Range: 2.7V to 6V
  • Multiple Regulated Outputs with Adjustable Voltage Levels
  • Battery Charger with USB Compatibility
  • Integrated Power-On Reset (POR) and Watchdog Timer
  • Overvoltage and Thermal Protection Features
  • Compact 40-Pin QFN Package

Overall, the Texas Instruments TPS65800RTQT stands out as a comprehensive power management solution that offers a high level of integration, efficiency, and flexibility, making it a top choice for designers aiming to optimize power management in portable electronic devices.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess