EN
  • EN
  • DE
  • IT

TCM129C23DW

Part No TCM129C23DW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VARIABLE-FREQUENCY PCM OR DSP INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265590-TCM129C23DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM129C23DW CAD Model

Description

The TCM129C23DW is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring robust communication capabilities. This product stands out with its advanced features and reliable performance, making it an ideal choice for designers looking to enhance their systems with cutting-edge technology.

Key Features

  • High-Speed Data Transmission: The TCM129C23DW is capable of facilitating swift and efficient data transfer, ensuring minimal latency and high throughput for critical applications.
  • Durable Design: Built to withstand harsh operating conditions, this IC maintains its functionality in extreme temperatures and under varying voltage conditions, ensuring consistent performance.
  • Low Power Consumption: With an emphasis on energy efficiency, the TCM129C23DW is designed to operate with minimal power requirements, thereby extending the lifespan of battery-powered devices and reducing overall energy costs.
  • Compatibility: The device is crafted to be compatible with a broad range of microcontrollers and processors, providing designers with the flexibility to integrate it into diverse systems without compatibility concerns.

Applications

The TCM129C23DW is versatile enough to be used in various applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Networking equipment
  • Data acquisition systems
  • Medical devices requiring reliable data communication

Technical Specifications

With a focus on technical excellence, the TCM129C23DW boasts a range of specifications that ensure it meets the stringent requirements of modern electronic systems:

  • Interface Type: Serial
  • Supply Voltage: Specified according to the application needs
  • Operating Temperature Range: Defined to suit industrial and commercial environments
  • Package / Case: Outlined in a robust and compact form factor

In conclusion, the TCM129C23DW from Texas Instruments is a top-tier integrated circuit that offers reliability, efficiency, and compatibility, making it an excellent choice for any application demanding high-quality communication solutions.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess