EN
  • EN
  • DE

TPS65650DSCR

Part No TPS65650DSCR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840983-TPS65650DSCR
Ultra Librarian 3D Model Ultra Librarian TPS65650DSCR CAD Model

Description

Product Overview: TPS65650DSCR from Texas Instruments

The TPS65650DSCR is a sophisticated and versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This highly integrated device is engineered to meet the stringent power requirements of modern, portable electronics such as smartphones, tablets, and digital cameras, as well as industrial and medical applications where efficient power management is crucial.

At the heart of the TPS65650DSCR is its ability to provide multiple regulated power rails from a single input voltage, which simplifies the design of power supply systems. It incorporates various features that not only enhance the performance but also ensure the safety and longevity of the end product. The PMIC includes a range of voltage regulators, power control logic, and a host of protective features that guard against overvoltage, undervoltage, overcurrent, and thermal overload conditions.

Key Features and Benefits

  • Multiple Output Voltage Rails: The TPS65650DSCR can generate several independent and programmable voltage rails, offering designers flexibility in powering different subsystems of their application.
  • High Efficiency: With its advanced switching regulators and low-dropout linear regulators, the device ensures high power efficiency, thereby extending battery life in portable applications.
  • Compact Form Factor: The device comes in a small 0.4-mm pitch, 49-bump DSBGA package (DSCR suffix), which is ideal for space-constrained applications.
  • Integrated Power Sequencing: It features programmable power sequencing that allows for an orderly startup and shutdown of the various power rails, which is critical for sensitive electronic components.
  • Thermal Management: The PMIC is equipped with thermal shutdown protection to prevent damage from excessive heat.
  • Flexible Configuration: The TPS65650DSCR offers a variety of configuration options through I2C-compatible interface or GPIOs, allowing for a highly customizable power solution.

With its robust set of features, the TPS65650DSCR is an excellent choice for designers looking to optimize their power management system with a reliable, high-performance solution from Texas Instruments. Whether it is for consumer electronics or industrial applications, this PMIC stands out for its integration, efficiency, and flexibility.

Applications

  • Portable Electronics
  • Smartphones and Tablets
  • Digital Cameras
  • Medical Devices
  • Industrial Equipment

The TPS65650DSCR is not just a power management solution but a cornerstone for building reliable and efficient electronic products that meet the demands of today's technology-driven world.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8990 $59.5960
9+ $12.2249 $110.0241
13+ $11.8428 $153.9564
18+ $11.4608 $206.2944
23+ $11.0788 $254.8124
31+ $9.9327 $307.9137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess