The TPS54110QPWRQ1 from Texas Instruments is a highly integrated, efficient, synchronous buck converter designed for automotive and industrial applications. This advanced power management IC is engineered to provide a reliable power solution for systems that require low-voltage power supply from a higher voltage input.
Key Features:
- Voltage Range: The device supports a wide input voltage range from 2.2V to 6V, making it versatile for various automotive power systems.
- Output Current: Capable of delivering up to 1.5A of continuous output current, it is suitable for powering core voltage rails in microcontrollers, sensors, and other electronic components.
- Synchronous Switching: With integrated synchronous MOSFET switches, the TPS54110QPWRQ1 offers high efficiency, which is crucial for reducing thermal stress and improving system reliability.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize the balance between efficiency and external component size.
- Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating, enhancing the safety and longevity of the application.
- Current Mode Control: The current mode control provides fast transient response and cycle-by-cycle current limit for improved stability and protection.
Applications:
The TPS54110QPWRQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and body control modules. It is also well-suited for industrial applications that require efficient power conversion and compact power solutions.
Quality and Reliability:
This device is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for performance and reliability. It is also designed to withstand the harsh environments typically found in automotive and industrial settings.
Package and Availability:
Available in a 20-pin HTSSOP (PWP) package, the TPS54110QPWRQ1 provides a compact footprint for space-constrained applications. The device is also RoHS compliant and is available for purchase through Texas Instruments and authorized distributors.