EN
  • EN
  • DE

TPS65286RHDT

Part No TPS65286RHDT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST DUAL BUCK REG 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Current - Output (Max) 6A
Rds On (Typ) 100 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Win Source Part Number 1112598-TPS65286RHDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65286RHDT CAD Model

Description

Product Overview: TPS65286RHDT by Texas Instruments

The TPS65286RHDT is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a wide range of applications. This versatile component is engineered to provide a highly efficient power solution for systems requiring multiple power rails, making it an ideal choice for portable electronics, networking equipment, and industrial applications.

Key Features

  • Multi-Channel Support: The TPS65286RHDT comes with multiple output channels, including step-down converters and LDOs, to supply various voltage levels to different parts of a system.
  • High Efficiency: With its advanced design, the device ensures high efficiency across a wide load range, contributing to extended battery life and reduced heat generation.
  • Programmable Parameters: Users can program several parameters such as output voltage, start-up timing, and switching frequency, providing great flexibility to meet specific application requirements.
  • Power Sequencing: The integrated power sequencing feature allows for a controlled start-up sequence of the different power rails, which is crucial for systems with sensitive components.
  • Thermal Management: The TPS65286RHDT is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.

Applications

The PMIC is suitable for a broad spectrum of applications, including:

  • Smartphones and Tablets
  • Wireless Routers and Networking Devices
  • Portable Audio/Video Players
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

The TPS65286RHDT is packed with technical features that make it a robust solution for complex power management requirements:

  • Input Voltage Range: Suitable for systems with varying input voltages.
  • Multiple Output Voltages: Capable of providing different voltages for powering various ICs and peripherals.
  • Package: Available in a compact, thermally-enhanced package that ensures reliable operation even in space-constrained applications.

With the TPS65286RHDT, Texas Instruments continues to demonstrate its commitment to innovation in power management technology, offering a product that combines performance, efficiency, and versatility to meet the needs of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess