EN
  • EN
  • DE

TPS65251QRHARQ1

Part No TPS65251QRHARQ1
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840981-TPS65251QRHARQ1
Ultra Librarian 3D Model Ultra Librarian TPS65251QRHARQ1 CAD Model

Description

The TPS65251QRHARQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile power management IC is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply applications in automotive infotainment systems, advanced driver assistance systems (ADAS), and other vehicle electronics.

Key Features

  • Triple Synchronous Buck Converters: The device includes three integrated synchronous step-down buck converters that provide high efficiency and reduced component count for multi-output voltage applications.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 18V, the TPS65251QRHARQ1 can accommodate a variety of power sources, including standard 12V car batteries and other intermediate bus voltages.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the performance based on specific application requirements.
  • High Output Current Capability: The IC is capable of delivering high output currents, making it suitable for powering demanding automotive loads.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure reliable operation and safeguard the device and system from damage due to excessive heat or current.
  • Qualified for Automotive Applications: The TPS65251QRHARQ1 meets the AEC-Q100 Grade 1 standard, ensuring reliable performance in the harsh automotive environment.

Applications

The TPS65251QRHARQ1's robust feature set makes it suitable for a wide range of automotive applications, including:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Navigation Systems
  • Automotive Instrumentation

Design Support

Texas Instruments provides comprehensive design support for the TPS65251QRHARQ1, including evaluation modules, reference designs, simulation tools, and technical documentation to facilitate rapid design-in and development.

With its advanced features, reliability, and design support, the TPS65251QRHARQ1 from Texas Instruments stands out as a sophisticated power management solution for automotive electronics designers seeking to enhance system performance and efficiency.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess