EN
  • EN
  • DE

TPS65232A2DCAR

Part No TPS65232A2DCAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description TRIPLE BUCK POWER MANAGEMENT IC | IC REG CTRLR/CONV 3OUT 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Parts Input Voltage (V) 4.75V ~ 22V
Number of Outputs 3
Voltage - Output 0.9V ~ 3.3V, 3.3V ~ 6.1V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Family Part Number TPS65232A2
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1273034-TPS65232A2DCAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65232A2DCAR CAD Model

Description

The TPS65232A2DCAR is a versatile power management integrated circuit (PMIC) designed by Texas Instruments, renowned for its high performance and reliability in a variety of applications. This advanced chip is ideal for portable electronics where efficient power conversion and distribution are critical for battery life and device functionality.

Key Features:

  • Integrated Triple Output: The TPS65232A2DCAR features three high-efficiency step-down converters, making it perfect for systems that require multiple power rails with stringent power dissipation requirements.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage, ensuring compatibility with a wide range of devices and the ability to adapt to specific design needs.
  • High Efficiency: With its advanced design, this PMIC achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Small Footprint: The device comes in a compact 30-pin HTSSOP (DCA) package, making it suitable for space-constrained applications.
  • Thermal and Over-Current Protection: Built-in safety features include thermal shutdown and over-current protection, which safeguard the device and the system from damage due to excessive heat or current.
  • Wide Input Voltage Range: The TPS65232A2DCAR supports a broad input voltage range, accommodating various power sources and ensuring stable operation under fluctuating power conditions.

Applications:

The TPS65232A2DCAR is designed to meet the needs of a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Navigation Systems

In conclusion, the TPS65232A2DCAR by Texas Instruments is a state-of-the-art power management solution that offers efficiency, versatility, and reliability for designers looking to optimize their power-sensitive applications. Its compact size, integrated features, and robust protection mechanisms make it a top choice for engineers and product developers worldwide.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6839 $51.5746
34+ $3.0227 $102.7718
52+ $2.9283 $152.2716
71+ $2.8338 $201.1998
92+ $2.7394 $252.0248
123+ $2.4560 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess