EN
  • EN
  • DE

TPS65192RHDR

Part No TPS65192RHDR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 28VQFN / Video Shifter IC 28-VQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter
Applications Video Display
Voltage - Supply 12V ~ 38V
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number TPS65192
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 378488-TPS65192RHDR
Ultra Librarian 3D Model Ultra Librarian TPS65192RHDR CAD Model

Description

Overview of Texas Instruments TPS65192RHDR

The Texas Instruments TPS65192RHDR is a versatile and high-performance power management IC designed to cater to a wide range of applications, particularly those requiring a compact and efficient solution for driving AMOLED displays. This IC is part of TI’s extensive portfolio of power management products that are engineered to meet the rigorous demands of modern electronic devices.

Key Features

  • Multiple Output Rails: The TPS65192RHDR provides several output voltage rails, including a positive analog supply, a negative analog supply, and a logic supply, making it a comprehensive power solution for display technologies.
  • Programmable Sequencing: It comes with programmable sequencing control for the power rails, ensuring that the display powers up and down in the correct order to prevent damage and extend the life of the display.
  • High Efficiency: The device is designed for high efficiency, which helps to minimize power consumption and heat generation, thereby enhancing the overall performance and longevity of the end product.
  • Small Footprint: The TPS65192RHDR is available in a compact QFN package, making it an ideal choice for space-constrained applications.

Applications

Due to its versatile nature and efficient power management capabilities, the TPS65192RHDR is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial and Medical Displays

Reliability and Performance

With Texas Instruments' commitment to quality, the TPS65192RHDR is manufactured to provide reliable performance under a range of environmental conditions. Its robust design ensures that it can withstand the stresses of everyday use in a variety of settings.

Technical Specifications

The TPS65192RHDR operates over a wide supply voltage range and offers multiple protections, such as thermal shutdown, short-circuit protection, and under-voltage lockout, to safeguard the IC and the system it powers. Detailed datasheets and technical documents are available through Texas Instruments' website for designers and engineers to fully understand the capabilities and integration process of this power management solution.

For those looking to develop cutting-edge electronic products with reliable power management, the TPS65192RHDR from Texas Instruments stands as a solid choice, combining efficiency, versatility, and performance in a single package.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5979 $50.5769
27+ $3.7727 $101.8629
42+ $3.6548 $153.5016
57+ $3.5369 $201.6033
74+ $3.4190 $253.0060
98+ $3.0653 $300.3994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess