EN
  • EN
  • DE

TPS65165RSBRG4

Part No TPS65165RSBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Compact LCD Bias IC With High Speed Amplifiers for TV and Monitor TFT-LCD Panels
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273019-TPS65165RSBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65165RSBRG4 CAD Model

Description

The TPS65165RSBRG4 from Texas Instruments is a highly integrated power management IC designed specifically for portable devices that employ small to medium-sized Liquid Crystal Displays (LCDs). This versatile component is ideal for a range of applications, including notebooks, tablet PCs, and portable monitors, where efficient power conversion and regulation are essential.

At the heart of the TPS65165RSBRG4 is a triple-output power supply, which includes a positive charge pump for the source driver, a negative charge pump for the gate driver, and a boost converter to supply the system's logic. This comprehensive approach to power management ensures that all aspects of the LCD's operation are catered to, providing a stable and reliable visual experience for the end-user.

One of the standout features of this product is its programmable sequencing, which allows designers to tailor the power-up and power-down sequences to match the specific needs of their LCD panels. This flexibility can help to extend the life of the display by reducing stress on the components during the critical moments of turning on and off.

The TPS65165RSBRG4 also boasts a high level of integration, which can help to reduce the overall component count in the final product. This not only simplifies the design process but can also lead to cost savings in both the bill of materials and assembly. The device is available in a compact 32-pin QFN package, making it suitable for use in space-constrained applications.

With a wide input voltage range and adjustable outputs, the TPS65165RSBRG4 provides designers with the versatility needed to tackle a variety of power scenarios. Safety features such as thermal shutdown, short-circuit protection, and under-voltage lockout are all built-in, ensuring that the device operates reliably under a range of conditions.

In summary, the TPS65165RSBRG4 from Texas Instruments is a sophisticated power management solution that offers a mix of efficiency, flexibility, and integration for powering small to medium-sized LCDs in portable devices. Its programmable features and robust protection mechanisms make it a smart choice for any application requiring a reliable and high-performance LCD power supply.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5537 $51.0740
48+ $2.0954 $100.5792
74+ $2.0299 $150.2126
102+ $1.9644 $200.3688
132+ $1.8990 $250.6680
177+ $1.7025 $301.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess