EN
  • EN
  • DE

TPS65150QPWPRQ1

Part No TPS65150QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Low Input Voltage, Compact LCD Bias IC With VCOM Buffer | IC LCD SUPPLY TRPL-OUT 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications LCD Monitor, Notebook Display
Supply Current 1.9mA
Supply Voltage (V) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273013-TPS65150QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65150QPWPRQ1 CAD Model

Description

Product Overview: TPS65150QPWPRQ1 from Texas Instruments

The TPS65150QPWPRQ1 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), catering to the demanding needs of automotive and industrial display applications. This versatile device is engineered to provide a comprehensive power supply solution that can drive TFT LCD panels with precision and reliability.

Key Features

  • Multiple Output Voltages: The TPS65150QPWPRQ1 offers a range of output voltages, including a positive programmable output for the source driver, a negative programmable output for the gate driver, and an additional positive regulated 5.0V output.
  • High Efficiency: With an integrated boost converter, the device achieves high power conversion efficiency, which is crucial for minimizing heat generation and power loss in automotive environments.
  • Adjustable Sequencing: The power-up and power-down sequences are programmable, allowing designers to tailor the operation to match specific panel requirements and enhance the longevity of the display.
  • Protection Features: Built-in safety features include thermal shutdown, overvoltage protection, and short-circuit protection, ensuring the device operates within safe parameters under various conditions.
  • Automotive Qualified: The TPS65150QPWPRQ1 meets the rigorous AEC-Q100 Grade 1 standard, ensuring its reliability and performance in automotive applications that can be subjected to extreme temperatures and conditions.

Applications

The device is ideally suited for powering automotive display panels, including those used in infotainment systems, navigation units, and instrument cluster displays. It is also applicable in industrial display systems where robustness and longevity are critical.

Package and Availability

Enclosed in a compact 24-pin HTSSOP (PWP) package, the TPS65150QPWPRQ1 is designed for space-constrained applications. Its PowerPAD™ thermally enhanced package ensures improved heat dissipation, which is vital for maintaining performance and reliability in thermally challenging environments.

For more information on the TPS65150QPWPRQ1, including detailed technical specifications, application notes, and support tools, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6870 $51.0530
46+ $2.2047 $101.4162
71+ $2.1358 $151.6418
97+ $2.0669 $200.4893
126+ $1.9980 $251.7480
168+ $1.7913 $300.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess