TPS65100 - Integrated Power Supply for TFT LCDs
The TPS65100 from Texas Instruments is a high-performance, integrated power supply designed specifically to cater to the needs of thin-film transistor (TFT) liquid crystal displays (LCDs). This versatile power management IC combines a boost converter, two linear regulators, and a high-voltage switch with adjustable voltage rails, making it an ideal one-chip solution for a broad range of portable and fixed TFT LCD applications.
Key Features:
- Multiple Output Voltages: The TPS65100 provides a range of output voltages necessary for TFT LCD panels, including V<sub>AVDD for the analog supply, V<sub>GH and V<sub>GL for gate driver supply, and V<sub>COM for the common voltage.
- High Efficiency: Thanks to its integrated boost converter, the TPS65100 operates with high efficiency, which is critical for battery-powered devices, reducing overall power consumption and heat generation.
- Adjustable Outputs: The output voltages are adjustable via external resistors, offering design flexibility to match the requirements of various LCD panel specifications.
- Thermal Shutdown: The device includes thermal shutdown protection, enhancing the safety and reliability of the LCD panel by preventing damage due to overheating.
- Small Footprint: The TPS65100 is available in a compact QFN package, which is ideal for space-constrained applications.
Applications:
- Notebook Computers
- Tablet PCs
- Portable DVD Players
- Car Navigation Systems
- Portable Instrumentation
The TPS65100 also features a high level of integration, which minimizes the number of external components required, thereby simplifying the design process and reducing overall system cost. With its wide input voltage range and comprehensive protection features, the TPS65100 ensures a reliable and robust power supply for TFT LCD panels.
For those seeking a power management solution that combines efficiency, reliability, and versatility, the TPS65100 from Texas Instruments stands out as an excellent choice for driving TFT LCDs in a variety of electronic devices.