EN
  • EN
  • DE

TPS650241QRHBRQ1

Part No TPS650241QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYST 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 055749-TPS650241QRHBRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS650241QRHBRQ1 CAD Model

Description

The TPS650241QRHBRQ1 from Texas Instruments is a sophisticated, automotive-grade power management integrated circuit (PMIC) designed to support a wide range of applications, particularly those within the automotive industry. This highly integrated solution is tailored to meet the stringent requirements of automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

The device comes in a compact 32-VQFN (5x5) package, making it an ideal choice for space-constrained applications. It features three step-down converters, which are designed to provide a stable and efficient power supply to the core processor, memory, and peripherals. Additionally, the TPS650241QRHBRQ1 includes four low-dropout regulators (LDOs) that can be used to power auxiliary components or to further refine the power supply for noise-sensitive circuits.

One of the key benefits of the TPS650241QRHBRQ1 is its ability to support a wide input voltage range from 2.5V to 6V, enabling it to accommodate various battery technologies and configurations. The device also offers a high level of integration, reducing the need for external components, which in turn minimizes the overall solution size and simplifies the design process.

The PMIC is designed with robustness in mind, featuring over-temperature and over-voltage protection circuits that safeguard the device and the system it powers from potential damage. Furthermore, the TPS650241QRHBRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which ensures reliable operation across a temperature range of -40°C to +125°C.

Texas Instruments provides comprehensive technical support for the TPS650241QRHBRQ1, including detailed datasheets, application notes, and design resources. This ensures that engineers can rapidly integrate the PMIC into their designs and bring their automotive electronics products to market with confidence.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2263 $50.5841
17+ $5.9293 $100.7981
27+ $5.7440 $155.0880
36+ $5.5587 $200.1132
47+ $5.3735 $252.5545
63+ $4.8176 $303.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess