EN
  • EN
  • DE

TPS65011RGZR

Part No TPS65011RGZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC POWER/BATTERY MGMT 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 034444-TPS65011RGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65011RGZR CAD Model

Description

Overview of Texas Instruments TPS65011RGZR

The TPS65011RGZR is a highly integrated power management IC designed by Texas Instruments (TI), aimed at providing a comprehensive power solution for portable and battery-powered electronics. This compact device combines multiple regulators and power management features to enhance system reliability and extend battery life, making it ideal for applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Voltage Regulators: The TPS65011RGZR includes three high-efficiency step-down converters, two low-dropout linear regulators (LDOs), and an integrated power-on reset (POR) circuit, delivering precise voltage regulation for various subsystems.
  • Flexible Power Sequencing: It offers programmable power sequencing, allowing designers to control the power-up and power-down order of the integrated regulators to match specific system requirements.
  • I2C Interface: The device features an I2C-compatible serial interface, enabling programmable voltage settings and advanced power management capabilities, such as dynamic voltage scaling.
  • High Efficiency: The step-down converters operate at high switching frequencies, which facilitates the use of small inductors and capacitors, thus minimizing the overall solution size and improving power efficiency.
  • Over-Temperature Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing system safety.
  • Compact Package: The TPS65011RGZR comes in a compact 48-pin QFN package, which is highly suitable for space-constrained applications.

Applications

Thanks to its versatile feature set and compact design, the TPS65011RGZR is well-suited for a wide range of applications where efficient power management is critical. These applications include:

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Medical Devices
  • Wireless Power Supplies
  • Personal Digital Assistants (PDAs)

Overall, the TPS65011RGZR from Texas Instruments is a robust solution for modern electronic devices that require reliable and efficient power management. Its integration of multiple power regulators and advanced features like I2C interface and programmable power sequencing make it an excellent choice for designers looking to optimize power in their system designs.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6278 $52.5560
47+ $2.1562 $101.3414
72+ $2.0888 $150.3936
99+ $2.0214 $200.1186
128+ $1.9541 $250.1248
172+ $1.7519 $301.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,956 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess