The TPS65010 is a highly integrated power management IC, designed by Texas Instruments specifically for portable and handheld applications that require multiple power domains. This versatile component integrates several features to provide a comprehensive power management solution, making it an ideal choice for designers looking to streamline their power supply design.
Key Features
- Integrated Power Solution: The TPS65010 combines a single-cell Li-Ion battery charger with multiple DC-DC converters and LDOs, delivering a complete power management system in one compact package.
- High Efficiency: With its high-efficiency step-down converters, the device ensures extended battery life, which is crucial for portable applications.
- Flexible Power Configuration: It offers configurable voltage outputs to power various subsystems, including processors, memory, and other peripherals.
- USB-Friendly: The chip supports USB charging and can automatically adjust to the power available from a USB port, making it convenient for devices that charge over USB.
- Programmable Charge Parameters: Charge current and voltage can be programmed to suit different battery sizes and chemistries, providing a versatile charging solution.
Applications
The TPS65010 is suitable for a wide range of applications, such as:
- Smartphones and Tablets
- Portable Media Players
- Handheld GPS Units
- Portable Medical Devices
- Other Battery-Powered Devices
Technical Specifications
Some of the technical highlights of the TPS65010 include:
- Input Voltage Range: 2.5V to 6.0V
- Integrated Synchronous Buck Converter
- Up to 95% Efficiency for DC-DC Converters
- Programmable Charge Current up to 1A
- Low Battery Leakage Current
- Over-Temperature and Over-Voltage Protection
Conclusion
The TPS65010 from Texas Instruments offers a compact and efficient solution for power management in portable devices. Its integrated features and programmable options make it a flexible choice for a wide array of applications, ensuring reliable performance and optimizing battery life.