EN
  • EN
  • DE

TPS62746YFPT

Part No TPS62746YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS62746 300 mA High Efficiency Buck Converter with Ultra-low Quiescent Current and VIN Switch | IC REG BUCK PROG 300MA 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 2.15V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V, 1.8V
Output Current 300mA
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272940-TPS62746YFPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62746YFPT CAD Model

Description

The TPS62746YFPT is a highly efficient, low-power step-down converter from Texas Instruments (TI), designed to meet the rigorous demands of portable and battery-powered applications. This advanced power management integrated circuit (PMIC) offers a compact solution that combines energy efficiency with a robust feature set, making it an ideal choice for designers looking to maximize battery life without sacrificing performance.

Key Features

  • High Efficiency: The TPS62746YFPT boasts a high conversion efficiency, which is critical for extending battery life in portable devices. Its state-of-the-art design allows for up to 95% efficiency, ensuring minimal energy loss during power conversion.
  • Low Quiescent Current: With an ultra-low quiescent current of typically 500 nA, this converter significantly reduces the power consumption in standby and light-load conditions, further prolonging battery life.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 1.8V to 3.3V via an external resistor divider, providing flexibility to power a wide range of components within a system.
  • Power Save Mode: The TPS62746YFPT features a power save mode that automatically transitions between pulse-width modulation (PWM) and pulse-frequency modulation (PFM) based on the load, optimizing efficiency across the entire load range.
  • Package and Temperature: It is offered in a compact 2.00 mm × 2.00 mm 8-pin DFN package and is specified for operation over a –40°C to 85°C temperature range, suitable for various environmental conditions.

Applications

This versatile converter is designed for a multitude of applications, including but not limited to:

  • Smart Meters and Grid Infrastructure
  • Wearable Technology
  • Wireless Sensors and IoT Devices
  • Medical Devices and Health Monitors
  • Energy Harvesting Systems

With its advanced technology and comprehensive features, the TPS62746YFPT from Texas Instruments is a powerful solution for designers who require a high-efficiency, low-power consumption step-down converter for their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1444 $51.4980
110+ $0.9390 $103.2900
165+ $0.9097 $150.1005
230+ $0.8803 $202.4690
295+ $0.8510 $251.0450
395+ $0.7630 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess