EN
  • EN
  • DE

TPS62405QDRCRQ1

Part No TPS62405QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.25-MHz 400-mA and 600-mA Dual Step-Down Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable (Fixed)
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 1.215V, 1.925V (3.35V)
Output Current 400mA, 600mA
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272920-TPS62405QDRCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62405-Q1
Introduction Date May 31, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62405QDRCRQ1 CAD Model

Description

The TPS62405QDRCRQ1 from Texas Instruments is a highly-efficient, synchronous step-down DC-DC converter, specifically designed to meet the rigorous standards of the automotive industry. This compact device is part of Texas Instruments' power management integrated circuits, offering a perfect solution for power supply designs that require low quiescent current, high output current, and a wide input voltage range.

Key Features

  • Input Voltage Range: The TPS62405QDRCRQ1 operates with an input voltage range of 2.5V to 6V, making it versatile for various automotive applications.
  • Output Current: It can deliver up to 800mA of continuous output current, ensuring reliable performance for high-demand systems.
  • High Efficiency: With its synchronous step-down converter design, it achieves high power efficiency, which is crucial for reducing thermal stress and extending battery life in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 6V, providing flexibility to power a wide range of automotive electronics.
  • Low Quiescent Current: The device features a low quiescent current that is ideal for battery-powered applications where power conservation is key.
  • Thermal Shutdown: It includes thermal shutdown protection, enhancing the safety and reliability of the system under extreme operating conditions.
  • Operating Temperature: The TPS62405QDRCRQ1 is designed to operate over a wide temperature range of -40°C to 125°C, suitable for the challenging thermal environments found in automotive applications.
  • Package: It comes in a small, 10-pin QFN package, allowing for a compact footprint on the PCB.

Applications

The TPS62405QDRCRQ1 is ideal for automotive systems that require efficient power conversion, such as infotainment systems, GPS navigation, ADAS (Advanced Driver Assistance Systems), and other electronic modules. Its robust design ensures that it can withstand the harsh conditions of automotive applications while providing stable and efficient power to critical systems.

Quality and Reliability

As with all Texas Instruments products, the TPS62405QDRCRQ1 is manufactured to meet the highest quality and reliability standards. It is qualified for automotive applications, ensuring it meets the stringent requirements of the industry, including stress tests for durability and performance under a range of conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0411 $52.5343
31+ $3.3158 $102.7898
47+ $3.2121 $150.9687
65+ $3.1085 $202.0525
84+ $3.0049 $252.4116
112+ $2.6941 $301.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess