EN
  • EN
  • DE

TPS62356YZGR

Part No TPS62356YZGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 800-mA / 1000-mA, 3-MHz SYNCHRONOUS STEP-DOWN CONVERTER | IC REG BUCK ADJ/PROG 1A 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V (1.8V)
Maximum Output Voltage 1.98V
Output Current 1A
Switching Frequency 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Family Part Number TPS62356
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272914-TPS62356YZGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62356YZGR CAD Model

Description

The TPS62356YZGR is a highly-efficient synchronous step-down DC-DC converter from the reputable Texas Instruments, designed to meet the power management needs of advanced portable electronics. This compact and versatile component is ideal for battery-powered applications due to its ability to provide a stable and reliable power supply, while maintaining energy efficiency.

Key Features

  • High Efficiency: With up to 95% efficiency, the TPS62356YZGR ensures minimal energy loss during power conversion, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 0.77V to 1.4V, allowing for flexible adaptation to the power requirements of various electronic components.
  • High Switching Frequency: Operating at a fixed frequency of 3MHz, the TPS62356YZGR enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.
  • Power Save Mode: The inclusion of a Power Save Mode enhances efficiency at light loads, making it an excellent choice for applications with varying power demands.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Low Ripple: The device's design ensures low output voltage ripple, providing a clean and stable voltage supply that is crucial for sensitive electronics.

Applications

The TPS62356YZGR is suitable for a wide range of applications, particularly where space and power efficiency are critical. These include:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras
  • Handheld gaming devices
  • Wearable technology

Product Specifications

Parameter Value Output Voltage Range 0.77V to 1.4V Efficiency Up to 95% Switching Frequency 3MHz Operating Temperature -40°C to 85°C Package 14-bump WLCSP (YZG)

With its combination of high efficiency, adjustable output voltage, and compact form factor, the TPS62356YZGR is an excellent choice for designers looking to optimize the power management of their portable and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5315 $50.6300
49+ $2.0772 $101.7828
75+ $2.0123 $150.9225
103+ $1.9473 $200.5719
133+ $1.8824 $250.3592
178+ $1.6877 $300.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,501 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess