EN
  • EN
  • DE

TPS62203DBV

Part No TPS62203DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-EFFICIENCY, SOT23 STEP-DOWN, DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272878-TPS62203DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62203DBV CAD Model

Description

The TPS62203DBV is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile chip is designed to meet the power management needs of battery-powered and low-power applications.

Key Features

  • Adjustable Output Voltage: The TPS62203DBV offers an adjustable output voltage range from 1.2V to 6V, allowing it to cater to various devices and applications.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss and is ideal for extending battery life in portable devices.
  • Low Quiescent Current: It boasts a low quiescent current of 15µA, which is beneficial for battery conservation during standby and light-load operations.
  • Power Save Mode: The chip includes a power save mode that reduces power consumption at light loads, further enhancing battery life.
  • Small Package Size: The TPS62203DBV comes in a small 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

This versatile converter is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets
  • Personal digital assistants (PDAs)
  • Digital cameras
  • MP3 players

Technical Specifications

Some of the technical highlights of the TPS62203DBV include:

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 300mA
  • Switching Frequency: 1MHz
  • Thermal Overload Protection
  • Under Voltage Lockout (UVLO)

The TPS62203DBV from Texas Instruments is a reliable and efficient solution for designers looking to optimize power consumption while maintaining performance in their portable and low-power devices.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0553 $52.7650
120+ $0.8659 $103.9080
180+ $0.8389 $151.0020
250+ $0.8118 $202.9500
320+ $0.7848 $251.1360
430+ $0.7036 $302.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess