EN
  • EN
  • DE

TPS62054DGSG4

Part No TPS62054DGSG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 800-mA SYNCHRONOUS STEP-DOWN CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 10V
Output Voltage 1.8V
Output Current 800mA
Frequency - Switching 850kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1272834-TPS62054DGSG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62054
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62054DGSG4 CAD Model

Description

Introducing the TPS62054DGSG4 from Texas Instruments

The TPS62054DGSG4 is a highly efficient, synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the rigorous demands of portable and battery-powered applications, offering a compact and energy-efficient solution for voltage regulation.

Key Features

  • High Efficiency: The device provides up to 95% efficiency, which is crucial for prolonging battery life in portable devices.
  • Adjustable Output Voltage: It offers a user-configurable output voltage range from 0.7V to 6V, allowing for a wide range of applications and compatibility with various microprocessors and digital systems.
  • Fast Transient Response: The TPS62054DGSG4 is designed to deliver a quick transient response, a key feature for maintaining voltage stability during sudden load changes.
  • Low Dropout Operation: Its low dropout mode ensures continuous operation even when the input voltage is very close to the output voltage, further optimizing performance.

Applications

The versatility of the TPS62054DGSG4 makes it suitable for a diverse set of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless modems and communication devices
  • Digital cameras and audio devices
  • Handheld instruments and medical devices

Technical Specifications

With an input voltage range of 2.5V to 6V, the TPS62054DGSG4 can accommodate a variety of power sources, including single-cell Li-Ion batteries. It integrates a 2.5MHz fixed-frequency PWM (Pulse Width Modulation) mode, which minimizes the size of external components and maintains low noise operation. The device also features a Power Save Mode that reduces quiescent current during light load conditions, thereby enhancing efficiency.

Moreover, the TPS62054DGSG4 comes in a compact 10-pin VSSOP (Very Small Shrink Outline Package), making it an ideal choice for space-constrained applications. Its thermal and over-current protection features ensure reliable operation under a broad range of conditions.

Whether you're designing the next generation of portable electronics or looking to improve the power efficiency of current devices, the TPS62054DGSG4 from Texas Instruments is a versatile and reliable choice that combines performance with energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5127 $54.1524
28+ $3.7028 $103.6784
42+ $3.5871 $150.6582
58+ $3.4714 $201.3412
75+ $3.3556 $251.6700
100+ $3.0085 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess