EN
  • EN
  • DE

TPS61282YFFT

Part No TPS61282YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Low-, Wide- Voltage Battery Front-End DC/DC Converter Single-Cell Li-Ion, Ni-Rich, Si-Anode Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.85V
Output Voltage 3.3V, 3.5V
Output Current 3.3A (Switch)
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-UFBGA, DSBGA
Manufacturer Package 16-DSBGA (1.56x1.56)
Win Source Part Number 1272804-TPS61282YFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61282
Introduction Date October 29, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61282YFFT CAD Model

Description

The TPS61282YFFT is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments (TI), designed to efficiently manage and boost the voltage within electronic devices. This IC is part of TI's extensive portfolio of power solutions, catering to the growing need for energy-efficient and compact power management systems.

Key Features

  • High Efficiency: The TPS61282YFFT offers a high-efficiency boost converter, which is essential for maximizing battery life in portable devices. Its efficiency is optimized for a wide range of output currents, ensuring excellent performance across different loads.
  • Versatile Input Range: With an input voltage range of 2.3V to 5.5V, this IC is versatile enough to be used with various power sources, from single-cell batteries to USB power and beyond.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to customize the voltage level to meet the specific requirements of their application.
  • Compact Package: The TPS61282YFFT is available in a compact, space-saving package, making it ideal for space-constrained applications such as wearables, IoT devices, and portable electronics.
  • Protection Features: This IC includes built-in protection features such as over-temperature and over-current protection, enhancing the reliability and longevity of the end product.

Applications

The TPS61282YFFT is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless speakers and headphones
  • IoT devices

Technical Specifications

  • Input Voltage: 2.3V to 5.5V
  • Adjustable Output Voltage
  • Package: YFF (DSBGA)
  • Operating Temperature Range: -40°C to 85°C

In summary, the TPS61282YFFT by Texas Instruments is a versatile and efficient solution for power management in a wide array of electronic devices. Its combination of high efficiency, adjustable output, and compact form factor makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0674 $52.1458
40+ $2.5168 $100.6720
62+ $2.4382 $151.1684
85+ $2.3595 $200.5575
110+ $2.2809 $250.8990
147+ $2.0449 $300.6003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess