EN
  • EN
  • DE

TPS61196PWPT

Part No TPS61196PWPT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 28HTSSOP / LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 400mA 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 30V
Voltage - Output 120V
Current - Output / Channel 400mA
Frequency 800kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number TPS61196
Other Names TPS61196PWPT,296-39434-1,296-39434-2,296-39434-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253379-TPS61196PWPT
Ultra Librarian 3D Model Ultra Librarian TPS61196PWPT CAD Model

Description

Product Overview: TPS61196PWPT from Texas Instruments

The TPS61196PWPT is a versatile, high-performance LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is engineered to efficiently manage and control LED lighting systems, making it an ideal choice for a wide range of applications, including automotive lighting, LCD backlighting, and general illumination.

Key Features

  • Multiple Output Channels: The TPS61196PWPT features six individually controllable LED channels, providing flexibility and precision in lighting design.
  • High-Efficiency Operation: With a boost converter topology, the IC operates with high efficiency, reducing power consumption and heat generation.
  • Wide Input Voltage Range: The device supports an input voltage range of 4.5V to 40V, accommodating various power supply conditions.
  • Integrated PWM Dimming: Built-in PWM dimming capability allows for smooth and flicker-free brightness control, enhancing the user experience.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and safety.

Applications

The TPS61196PWPT is suitable for a broad spectrum of lighting applications, such as:

  • Automotive interior and exterior lighting
  • LED TV backlighting
  • Monitor and laptop backlighting
  • General purpose LED illumination

Technical Specifications

Parameter Value
Topology Boost Converter
Number of Outputs 6
Input Voltage (Min) 4.5V
Input Voltage (Max) 40V
Operating Temperature Range -40°C to +125°C
Package HTSSOP-28

Quality and Support

TI provides comprehensive technical support and documentation for the TPS61196PWPT, including datasheets, application notes, and design resources. Customers can also access TI's support community and customer service for any additional assistance required.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2873 $51.4920
95+ $1.0563 $100.3485
150+ $1.0233 $153.4950
205+ $0.9903 $203.0115
265+ $0.9573 $253.6845
350+ $0.8583 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,805 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess