EN
  • EN
  • DE

TPS61162YFFR

Part No TPS61162YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 6.5V
Output Voltage 2.7 V to 27 V
Channel Output Current 1.5A (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA (1.2x1.3)
Win Source Part Number 213391-TPS61162YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61162YFFR CAD Model

Description

Product Overview: TPS61162YFFR from Texas Instruments

The TPS61162YFFR is a high-efficiency, synchronous boost converter tailored for LED backlighting in portable electronics. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to drive up to 10 LEDs in series, ensuring consistent brightness and enhancing display quality.

Key Features

  • Input Voltage Range: The TPS61162YFFR operates with an input voltage range of 3.0 V to 18 V, making it versatile for various power sources and battery technologies.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 38 V, enabling it to power multiple LEDs in series.
  • Integrated Switch: The device includes a 1.2 A, 40 V integrated switch, which provides a high level of efficiency and reduces the need for external components.
  • Dimming Capabilities: It supports both analog and PWM dimming control methods, allowing for precise brightness control to suit user preferences or power-saving requirements.
  • Thermal Protection: The TPS61162YFFR comes with built-in thermal shutdown protection, safeguarding the device from overheating and ensuring a longer operational lifespan.
  • Package: Available in a compact 2.00 mm × 1.20 mm × 0.75 mm YFF package, it is ideal for space-constrained applications.

Applications

The TPS61162YFFR is suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Notebook and ultrabook computers
  • GPS units
  • Other handheld devices with LED backlighting requirements

Quality and Reliability

As with all Texas Instruments products, the TPS61162YFFR is designed to meet high standards of quality and reliability. It is manufactured using advanced processes that ensure consistent performance and durability in a variety of operating conditions.

For design engineers looking for a reliable and efficient solution for LED backlighting, the TPS61162YFFR from Texas Instruments stands out as an excellent choice, combining functionality, efficiency, and compactness in a single package.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8662 $55.9860
70+ $1.5313 $107.1910
105+ $1.4834 $155.7570
140+ $1.4356 $200.9840
185+ $1.3877 $256.7245
245+ $1.2442 $304.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,883 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess