EN
  • EN
  • DE

TPS61160ADRVR

Part No TPS61160ADRVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 10 Segment 6-Pin WSON EP T/R / IC LED DRVR RGLTR DIM 700MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 18V
Output Voltage 26V
Channel Output Current 700mA (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034275-TPS61160ADRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS61160A
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61160ADRVR CAD Model

Description

TPS61160ADRVR LED Driver

The TPS61160ADRVR from Texas Instruments is a high-efficiency, fully integrated synchronous boost converter with an integrated 1.5-A switch. It is specifically designed to drive single or multiple LEDs with constant current for uniform brightness. This LED driver is suitable for a variety of applications, including backlighting in smartphones, tablets, and notebooks, as well as LED photo-flash and general illumination.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 3V to 18V input, accommodating a variety of power sources.
  • Adjustable Output Voltage: Offers up to 38V output voltage, which is perfect for driving LEDs in series.
  • High Efficiency: Integrated synchronous rectifier enhances efficiency, which is critical for battery-powered devices.
  • Programmable Switching Frequency: Allows the user to set the switching frequency between 600 kHz and 1.2 MHz, enabling flexibility in design and optimization of inductor size and efficiency.
  • Integrated Protection Features: Includes over-voltage, over-temperature, and LED open-circuit protection, ensuring long-term reliability.

Applications

  • LED Backlighting for LCD Panels
  • Portable Handheld Devices
  • LED Photo-Flash for Cameras and Smartphones
  • General LED Illumination

Technical Specifications

Parameter Value
Input Voltage (VIN) 3V to 18V
Output Voltage (VOUT) Up to 38V
Switch Current Limit 1.5A (Typical)
Frequency 600 kHz to 1.2 MHz (Adjustable)
Package SON-6

The TPS61160ADRVR LED driver's compact form factor, high efficiency, and robust feature set make it an excellent choice for designers looking to create sophisticated lighting solutions with reliable performance.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1198 $50.3910
110+ $0.9188 $101.0680
170+ $0.8901 $151.3170
235+ $0.8614 $202.4290
305+ $0.8327 $253.9735
405+ $0.7465 $302.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,377 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess