Product Overview: TPS61078QDRCRQ1 from Texas Instruments
The TPS61078QDRCRQ1 is a high-performance, automotive-grade, step-up (boost) converter integrated circuit (IC) manufactured by Texas Instruments. Designed with the rigorous standards of the automotive industry in mind, this component is well-suited for applications requiring a reliable power supply solution that can efficiently convert a lower voltage to a higher voltage.
Key Features
- Wide Input Voltage Range: The TPS61078QDRCRQ1 operates with an input voltage range from 2.5V to 5.5V, making it versatile for various automotive power systems.
- Adjustable Output Voltage: It provides an adjustable output voltage from 5V to 12V, accommodating a range of power requirements for different electronic components.
- High Efficiency: This IC is designed for high efficiency, which is critical for reducing heat generation and power loss in automotive applications.
- Thermal Shutdown: It includes a thermal shutdown feature to protect the device and surrounding components from overheating.
- Overcurrent Protection: The built-in overcurrent protection ensures that the IC and the powered devices are safeguarded against excessive current draw.
- Automotive Qualification: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.
Applications
The TPS61078QDRCRQ1 is ideal for use in various automotive systems where a stable and efficient voltage boost is necessary. Common applications include:
- Infotainment Systems
- Advanced Driver Assistance Systems (ADAS)
- Navigation Units
- LED Lighting
- Portable Electronics Charging
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TPS61078QDRCRQ1 is no exception. The device is AEC-Q100 qualified, ensuring it meets the reliability standards for automotive electronics. With its robust design and advanced protection features, the TPS61078QDRCRQ1 is engineered to perform reliably in the challenging conditions of the automotive environment.