EN
  • EN
  • DE

TPS61046YFFT

Part No TPS61046YFFT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC REG LED DRIVER DIM 6DSBGA / Conv DC-DC 1.8V to 5.5V Step Up Single-Out 4.5V to 28V 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 1.8V
Voltage Supply MAX 5.5V
Voltage - Output 4.5 V ~ 28 V
Output Current per Channel 1.2A (Switch)
Frequency 1.05MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-UFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 798024-TPS61046YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61046
Introduction Date April 24, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61046YFFT CAD Model

Description

The TPS61046YFFT is a high-efficiency, low-power, boost converter integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced power solution is specifically engineered to cater to the needs of battery-powered and low-power applications that require a higher voltage output.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, making it versatile for various power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 28V via an external resistor divider, providing flexibility for different application requirements.
  • High Efficiency: The TPS61046YFFT boasts a high power conversion efficiency, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: It features a low quiescent current of typically 11 µA, further contributing to the energy efficiency of the end application.
  • Integrated Power Diode: The inclusion of an integrated power diode simplifies the circuit design and reduces the external component count.
  • Protection Features: The device includes over-temperature and over-voltage protection, enhancing the reliability and safety of the application.

Applications

The TPS61046YFFT is ideally suited for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • LED Backlighting for LCD Displays
  • Smartphones and Tablets
  • Wearable Devices
  • Power Banks

Package and Availability

The TPS61046YFFT comes in a compact, 9-pin DSBGA package, ensuring a minimal footprint on the PCB. This product is available through Texas Instruments and authorized distributors, ensuring ready availability for design engineers and procurement professionals.

Emphasizing performance, efficiency, and versatility, the TPS61046YFFT from Texas Instruments stands out as a robust power management solution for next-generation electronic devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4065 $50.8125
300+ $0.3336 $100.0800
465+ $0.3232 $150.2880
640+ $0.3127 $200.1280
830+ $0.3023 $250.9090
1,110+ $0.2710 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,888 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess