EN
  • EN
  • DE

TPS61014DGS

Part No TPS61014DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH-EFFICIENCY, 1-CELL AND 2-CELL BOOST CONVERTERS | IC REG BOOST 2.8V 950MA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 2.8V
Min/Fixed Output Voltage 2.8V
Output Current 950mA (Switch)
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS61014
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272735-TPS61014DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61014DGS CAD Model

Description

The TPS61014DGS is a high-performance, adjustable, switched-capacitor voltage converter designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This integrated circuit is specifically engineered to provide a compact and efficient solution for applications requiring voltage conversion from a lower voltage to a higher voltage.

Key Features

  • Adjustable Output Voltage: The TPS61014DGS offers a wide range of output voltages, which can be precisely adjusted to meet the needs of the application, ensuring versatility and adaptability.
  • High Efficiency: This device is optimized for high efficiency, which minimizes power loss and heat generation, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Low Noise Operation: The TPS61014DGS operates with low ripple and reduced electromagnetic interference, ensuring a clean power supply that is critical for sensitive electronic components.
  • Compact Footprint: Housed in a small 10-pin MSOP (DGS) package, it takes up minimal board space, which is crucial for portable and space-constrained designs.

Applications

The versatility of the TPS61014DGS makes it suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Backup
  • Medical Devices
  • Handheld Instruments

Technical Specifications

  • Input Voltage Range: 0.9 V to 6.5 V, accommodating a variety of power sources.
  • Switch Current: Up to 100 mA, providing sufficient power for a wide array of components.
  • Quiescent Current: Low quiescent current helps in extending battery life in portable applications.
  • Package: 10-pin MSOP (DGS), designed for easy integration into a multitude of circuit designs.

With its high efficiency, adjustable output, and compact design, the TPS61014DGS by Texas Instruments is an excellent choice for designers looking to enhance their power management solutions. Its ability to deliver stable, high-quality power in a small package makes it a go-to component for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0795 $53.9750
115+ $0.8857 $101.8555
175+ $0.8581 $150.1675
245+ $0.8304 $203.4480
315+ $0.8027 $252.8505
420+ $0.7197 $302.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,670 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess