EN
  • EN
  • DE

TPS61007DGSG4

Part No TPS61007DGSG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE- AND DUAL-CELL BOOST CONVERTER WITH START-UP INTO FULL LOAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 0.8V
Voltage Input MAX 3.3V
Output Voltage 1.5V
Output Voltage MAX 3.3V
Output Current 1.3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1272733-TPS61007DGSG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61007
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61007DGSG4 CAD Model

Description

Product Overview: Texas Instruments TPS61007DGSG4

The TPS61007DGSG4 is a high-performance, adjustable output step-up DC/DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of power management integrated circuits, specifically tailored for battery-powered and low-power applications.

The TPS61007DGSG4 is capable of providing a stable and efficient supply voltage from a lower voltage source, making it an ideal choice for portable devices where extending battery life is crucial. Its adjustable output voltage feature allows for a high degree of flexibility, enabling it to power a variety of components that require different voltage levels.

Featuring a fixed frequency synchronous PWM controller that drives two N-channel MOSFET switches, the converter can deliver up to 96% efficiency. The use of synchronous rectification significantly improves efficiency, especially at low output currents, which is beneficial for increasing the run-time of battery-powered devices.

The TPS61007DGSG4 operates over a wide input voltage range from 0.9V to 6.5V, allowing it to be used with multiple battery chemistries and configurations. It also supports a wide output voltage range from 1.8V to a maximum of 6.5V, which can be set by external resistors.

The device includes a number of built-in protective features such as thermal shutdown, over-temperature protection, and under-voltage lockout, ensuring reliable operation under various conditions. Additionally, the low quiescent current of the TPS61007DGSG4 contributes to minimal power loss when the device is in standby mode, further conserving battery life.

The TPS61007DGSG4 comes in a compact 10-pin MSOP PowerPAD package, which is designed for enhanced thermal performance and space-saving on the printed circuit board. This makes it a suitable choice for space-constrained applications such as handheld devices, wireless sensors, and medical monitors.

With its combination of high efficiency, flexible voltage adjustment, and protective features, the TPS61007DGSG4 from Texas Instruments is an excellent power solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess