EN
  • EN
  • DE

TPS60250RTET

Part No TPS60250RTET
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN / LED Driver 6 Segment 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 3V
Voltage Supply MAX 6V
Voltage - Output 6.5V
Output Current per Channel 230mA
Frequency 750kHz
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
Win Source Part Number 798017-TPS60250RTET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS60250
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS60250RTET CAD Model

Description

The TPS60250RTET, crafted by the renowned Texas Instruments, is a high-performance, charge pump-based LED driver that serves as an efficient solution for powering white LEDs used in various lighting applications. This device is specifically designed to enhance the visual experience in portable devices with its ability to drive up to six LEDs with a constant current, ensuring uniform brightness and color consistency.

Key Features

  • High Efficiency: The TPS60250RTET utilizes a 1x/1.5x fractional charge pump, which enables it to maintain a high efficiency over a wide range of input voltages (2.7V to 5.5V), making it ideal for battery-powered applications.
  • Current Regulation: Each LED is driven with a regulated current of up to 30mA, which is set by an external resistor. This feature ensures consistent lighting and prevents over-driving of the LEDs, thereby extending their lifespan.
  • Flexible Brightness Control: The device offers a built-in PWM interface, allowing for precise control over LED brightness through pulse width modulation, which can be used to implement dimming functions in the lighting design.
  • Thermal Protection: The TPS60250RTET is equipped with thermal shutdown protection, safeguarding the device and the LEDs from damage due to excessive heat.
  • Compact Design: Available in a compact QFN package, the TPS60250RTET is designed to fit into space-constrained applications, making it a versatile choice for portable electronics.

Applications

The versatility of the TPS60250RTET allows it to be utilized in a wide array of applications, particularly where efficient, consistent LED lighting is crucial. Common applications include:

  • Backlighting for LCD displays in smartphones, tablets, and laptops
  • General LED lighting solutions
  • Portable consumer electronics
  • Automotive interior lighting

With Texas Instruments' commitment to quality and performance, the TPS60250RTET stands out as a reliable and efficient solution for designers looking to enhance their products with superior LED lighting capabilities.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8583 $55.7490
70+ $1.5248 $106.7360
105+ $1.4771 $155.0955
140+ $1.4295 $200.1300
185+ $1.3818 $255.6330
245+ $1.2389 $303.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess