EN
  • EN
  • DE

TPS60243DGKR

Part No TPS60243DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 170-uVrms ZERO-RIPPLE SWITCHED CAP BUCK-BOOST CONVERTER FOR VCO SUPPLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 3V
Output Current 25mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
RoHS State Request Verification
Win Source Part Number 1272707-TPS60243DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS60243
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS60243DGKR CAD Model

Description

Overview of Texas Instruments TPS60243DGKR

The TPS60243DGKR is a high-efficiency, charge-pump-based, constant-current white LED driver from Texas Instruments, designed to drive LEDs with a forward voltage of up to 28V. This device is ideal for battery-powered applications due to its low operational voltage and high efficiency. It is housed in a compact MSOP-8 (DGK) package, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, making it compatible with a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The TPS60243DGKR can provide an adjustable output voltage up to 28V, enabling it to drive multiple LEDs in series.
  • Constant Current Output: The LED current is set with an external resistor, ensuring a stable and uniform brightness for the LEDs.
  • High Efficiency: With a typical efficiency of 84%, this device ensures minimal power loss and heat generation.
  • Low Noise Operation: The TPS60243DGKR uses a 1-MHz fixed-frequency regulation to minimize noise, making it suitable for noise-sensitive applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Small Package Size: The MSOP-8 (DGK) package is ideal for portable applications where space is at a premium.

Applications

The TPS60243DGKR is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable devices such as smartphones, tablets, and digital cameras
  • Backlighting for LCD displays
  • General LED lighting solutions
  • GPS and other personal navigation devices

Conclusion

With its high efficiency, constant current output, and a wide input voltage range, the TPS60243DGKR from Texas Instruments is an excellent solution for driving white LEDs in portable devices. Its small package size and low noise operation make it a highly desirable component for designers looking to enhance the visual performance of their applications while maintaining power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7036 $51.1080
75+ $1.3979 $104.8425
115+ $1.3542 $155.7330
155+ $1.3105 $203.1275
200+ $1.2668 $253.3600
265+ $1.1358 $300.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess