EN
  • EN
  • DE

TPS60231RGTTG4

Part No TPS60231RGTTG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 25MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 6.5V
Output Voltage 5.5V
Channel Output Current 25mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1112147-TPS60231RGTTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60231RGTTG4 CAD Model

Description

The TPS60231RGTTG4 is a high-performance, regulated charge pump DC-DC converter designed and manufactured by Texas Instruments. This efficient power management integrated circuit (IC) is ideal for portable devices that require a compact and reliable power solution.

Key Features

  • Voltage Regulation: The TPS60231RGTTG4 provides a fixed output voltage of 3.3V, which is essential for maintaining stable operation in sensitive electronic devices.
  • High Efficiency: With its charge pump technology, the device achieves a conversion efficiency of up to 90%, minimizing energy loss and extending battery life in portable applications.
  • Low Noise Operation: The IC is designed for low output voltage ripple, ensuring low noise performance suitable for RF and audio applications.
  • Small Footprint: Housed in a compact QFN package, the TPS60231RGTTG4 saves valuable board space, making it an excellent choice for space-constrained applications.
  • Power Save Mode: It includes a power save mode that reduces quiescent current during light load conditions, further conserving energy.

Applications

The TPS60231RGTTG4 is versatile and can be used in a variety of portable devices, such as:

  • Smartphones and PDAs
  • Portable media players
  • Digital cameras
  • Handheld GPS units
  • Other battery-powered devices

Technical Specifications

Parameter Value
Output Voltage 3.3V
Input Voltage Range 1.8V to 5.5V
Maximum Output Current 250mA
Efficiency Up to 90%
Package Type QFN

For engineers and designers looking for a robust power management solution, the TPS60231RGTTG4 offers the perfect blend of efficiency, low noise, and compact size. Texas Instruments' commitment to quality ensures that this charge pump DC-DC converter will deliver reliable performance in your next portable device project.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2364 $55.6380
100+ $1.0145 $101.4500
155+ $0.9828 $152.3340
215+ $0.9511 $204.4865
275+ $0.9194 $252.8350
365+ $0.8243 $300.8695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,990 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess