TPS562208DDCR/TPS562208DDCT - Texas Instruments Synchronous Step-Down Voltage Regulator
The TPS562208DDCR and TPS562208DDCT from Texas Instruments are highly efficient, synchronous step-down voltage regulators that are designed to deliver a continuous output current of up to 2 A. These regulators are part of TI's extensive portfolio of voltage regulation devices, catering to a broad range of power management requirements.
Key Features:
- Output Voltage Range: The TPS562208DDCR and TPS562208DDCT provide an adjustable output voltage range from 0.76 V to 7 V, which allows for flexibility in powering various ICs and peripheral devices.
- High Efficiency: With their synchronous step-down converter design, these regulators achieve high conversion efficiency, reducing power loss and improving system performance.
- Input Voltage Range: These devices operate with an input voltage range of 4.5 V to 17 V, making them suitable for a variety of applications, including industrial, automotive, and consumer electronics.
- Package Options: The TPS562208DDCR is available in a 6-pin SOT-23 package, while the TPS562208DDCT comes in an 8-pin SON package. Both options provide a compact solution for space-constrained applications.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperature and current conditions.
- Stable Operation: The regulators are designed for stable operation with ceramic output capacitors, ensuring reliable performance across various conditions.
- Frequency Synchronization: They support frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) within sensitive electronic systems.
Applications:
The TPS562208DDCR and TPS562208DDCT are versatile components that can be utilized in a wide range of applications, such as:
- Point-of-Load (POL) solutions for FPGAs, DSPs, and microprocessors
- Networking, telecom, and computing systems
- Consumer electronics such as set-top boxes and gaming consoles
- Industrial and automation equipment
- Automotive infotainment and telematics
With their robust feature set and high reliability, the TPS562208DDCR and TPS562208DDCT regulators are excellent choices for designers seeking efficient and compact power management solutions.