EN
  • EN
  • DE

TPS56121BDQPR

Part No TPS56121BDQPR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840971-TPS56121BDQPR
Ultra Librarian 3D Model Ultra Librarian TPS56121BDQPR CAD Model

Description

Overview of Texas Instruments TPS56121BDQPR

The Texas Instruments TPS56121BDQPR is a high-performance, synchronous step-down converter that is part of TI's extensive portfolio of power management integrated circuits. This device is designed to meet the rigorous demands of today's high-speed data processing and computing applications, offering an efficient power conversion solution with a compact footprint.

Key Features

  • Output Voltage Range: The TPS56121BDQPR provides an adjustable output voltage range from 0.6V to 5.5V, which is suitable for a variety of low-voltage applications, including FPGA and ASIC power supplies.
  • High Efficiency: With its advanced MOSFET technology, this converter achieves high efficiency across a wide load range, which helps to minimize heat generation and improve system reliability.
  • Advanced Control: The device features D-CAP3™ control mode for fast transient response, which is critical for maintaining stable voltage levels in dynamic load conditions.
  • Thermal Management: The TPS56121BDQPR is designed with an excellent thermal performance in mind, ensuring operation within safe temperature ranges even under high load conditions.
  • Integrated Features: This converter comes with built-in features such as soft start, overcurrent protection, and thermal shutdown to safeguard the system from various fault conditions.

Applications

The versatility of the TPS56121BDQPR makes it suitable for a wide array of applications, particularly where high efficiency and compact size are critical. These include:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • Storage systems and solid-state drives (SSDs)
  • Field-programmable gate arrays (FPGAs)
  • Application-specific integrated circuits (ASICs)
  • Point-of-load (POL) conversions

Package and Quality

The TPS56121BDQPR is offered in a 3.5mm x 3.5mm 14-pin SON package, which is optimized for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability.

Whether you're designing a power supply for enterprise-level servers or integrating a power module into a compact embedded system, the TPS56121BDQPR provides a robust and efficient solution for your power management needs.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9207 $59.9207
3+ $49.1657 $147.4971
4+ $47.6292 $190.5168
5+ $46.0928 $230.4640
6+ $44.5564 $267.3384
8+ $39.9471 $319.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess