EN
  • EN
  • DE

TPS55340RTET

Part No TPS55340RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Integrated 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator | IC REG BOOST ADJ 5.25A 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive, Isolation Capable
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.9V
Voltage - Input (Maximum) 32V
Min/Fixed Output Voltage 2.9V
Maximum Output Voltage 38V
Output Current 5.25A (Switch)
Switching Frequency 94kHz ~ 1.14MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Family Part Number TPS55340
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272674-TPS55340RTET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS55340RTET CAD Model

Description

Introducing the TPS55340RTET from Texas Instruments

The TPS55340RTET is a highly efficient, monolithic switching regulator from the reputable semiconductor manufacturer, Texas Instruments. Designed to cater to a broad range of applications, this power management integrated circuit (IC) is adept at handling a wide input voltage range, making it an ideal choice for systems that require a robust and flexible power solution.

Key Features:

  • Wide Input Voltage Range: The TPS55340RTET operates with an input voltage range of 3.5 V to 42 V, making it suitable for applications that experience wide voltage fluctuations or are powered by multi-cell batteries or automotive power systems.
  • High-Efficiency Output: This regulator can deliver up to 3 A of continuous output current with excellent power efficiency, ensuring minimal heat generation and reliable performance in compact designs.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 100 kHz to 2.5 MHz, allowing designers to optimize the performance for specific applications, whether it's to minimize electromagnetic interference (EMI) or to use smaller, cost-effective external components.
  • Integrated Protection Features: The TPS55340RTET comes with a suite of protection features, including cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout (UVLO), ensuring the safety and longevity of both the IC and the system it powers.

Applications:

The versatility of the TPS55340RTET makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial and Automotive Power Supplies
  • Aftermarket Automotive Accessories
  • Portable Electronics
  • Powering MCUs, FPGAs, and DSPs
  • LED Lighting
  • Telecommunications Infrastructure

Design and Integration:

The TPS55340RTET is available in a compact 16-pin QFN package, ensuring a small footprint on the PCB. Its thermal performance is enhanced by a PowerPAD™ on the underside, which aids in heat dissipation. The IC also supports external synchronization, which is critical for applications requiring noise-sensitive power supplies or multiple ICs to operate in phase.

In summary, the TPS55340RTET from Texas Instruments is a robust, versatile, and efficient solution for a wide range of power supply applications. Its wide input voltage range, high output current capability, and comprehensive protection features make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8279 $54.8370
70+ $1.4998 $104.9860
105+ $1.4530 $152.5650
145+ $1.4061 $203.8845
185+ $1.3592 $251.4520
250+ $1.2186 $304.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess