EN
  • EN
  • DE

TPS54680PWP

Part No TPS54680PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3-V TO 6-V INPUT, 6-A OUTPUT TRACKING SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT) FOR SEQUENCING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Tube
Applications Converter, Distributed Power Systems
Voltage - Input 3 V ~ 6 V
Number of Outputs 1
Voltage - Output 0.9 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1272658-TPS54680PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54680
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54680PWP CAD Model

Description

The TPS54680PWP is a high-performance, synchronous step-down switching regulator designed by Texas Instruments, renowned for their expertise in creating integrated circuits for power management applications. This regulator is capable of delivering up to 6A of continuous output current with outstanding efficiency, which makes it an ideal choice for a wide range of applications, including computing systems, networking equipment, and industrial platforms.

Key Features:

  • High Efficiency: The device features integrated MOSFETs which provide high efficiency at a wide range of output currents, reducing the need for external heat sinking and saving on board space.
  • Adjustable Switching Frequency: The TPS54680PWP offers an adjustable switching frequency from 100kHz to 600kHz, allowing designers to optimize the performance for their specific application.
  • Wide Input Voltage Range: This regulator operates from a 3V to 6V input, accommodating various supply voltages and ensuring flexibility across different system architectures.
  • Output Voltage Precision: It maintains an output voltage precision of ±1%, ensuring a stable and reliable voltage supply for sensitive electronic components.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the circuit from overheating, enhancing system reliability.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within regulation, which can be useful for sequence powering of digital systems.

Package and Availability:

The TPS54680PWP is offered in a 28-pin HTSSOP (PWP) package, which is designed to minimize the footprint on the PCB and provide excellent thermal performance. The device is RoHS compliant and is available for purchase through Texas Instruments and authorized distributors.

Applications:

  • Computing Systems
  • Networking Equipment
  • Industrial Platforms
  • Telecommunications Infrastructure
  • FPGAs and DSPs Power Supplies

With its robust feature set and flexible design, the TPS54680PWP is a versatile power solution that meets the rigorous demands of modern electronic systems. Its combination of efficiency, precision, and reliability makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2715 $57.9005
15+ $6.7869 $101.8035
23+ $6.5748 $151.2204
32+ $6.3627 $203.6064
41+ $6.1507 $252.1787
55+ $5.5144 $303.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess