EN
  • EN
  • DE

TPS54620RYGR

Part No TPS54620RYGR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840970-TPS54620RYGR
Ultra Librarian 3D Model Ultra Librarian TPS54620RYGR CAD Model

Description

The TPS54620RYGR from Texas Instruments is a highly efficient, synchronous step-down DC/DC converter optimized for applications requiring a high-performance power supply solution. This advanced component is designed to convert a higher DC input voltage to a lower DC output voltage with a wide input range of 4.5V to 17V, making it an ideal choice for a variety of industrial, telecommunications, and consumer electronics applications.

Key Features:

  • Efficient Power Conversion: The TPS54620RYGR offers an efficiency of up to 95%, ensuring minimal power loss during the conversion process and helping to maintain thermal performance.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 7V, providing flexibility to power a wide range of devices.
  • Integrated MOSFETs: The inclusion of high and low side MOSFETs reduces the component count and simplifies the design process.
  • Compact Design: Housed in a small 3.5mm x 3.5mm QFN package, the TPS54620RYGR is suitable for space-constrained applications.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat build-up.
  • Flexible Switching Frequency: The switching frequency is programmable from 200 kHz to 1.2 MHz, allowing designers to optimize the performance for specific applications.

Applications:

  • Point of Load (POL) power supplies
  • Networking and telecom equipment
  • Consumer electronics
  • Industrial control systems
  • Computing and storage systems

The TPS54620RYGR is not only powerful but also user-friendly, featuring an enable pin for on/off control and power good output for easy sequencing and fault detection. It is also compatible with ceramic output capacitors, which are known for their reliability and performance stability.

With its robust design and versatile features, the TPS54620RYGR is a top choice for engineers seeking a reliable and efficient power management solution. Texas Instruments' commitment to quality ensures that the TPS54620RYGR delivers consistent performance and durability for the most demanding of applications.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8715 $53.5865
26+ $3.9971 $103.9246
39+ $3.8722 $151.0158
54+ $3.7473 $202.3542
70+ $3.6224 $253.5680
93+ $3.2477 $302.0361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess