EN
  • EN
  • DE

TPS54519RTET

Part No TPS54519RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.95 V to 6 V Input, 5-A Synchronous Step Down SWIFT Converter | IC REG BUCK ADJUSTABLE 5A 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.95V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 4.5V
Output Current 5A
Switching Frequency 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Family Part Number TPS54519
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272637-TPS54519RTET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54519RTET CAD Model

Description

The TPS54519RTET is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable electronics manufacturer Texas Instruments. This advanced power solution is designed to provide efficient, reliable voltage conversion and power supply for various electronic applications.

With an input voltage range of 4.5V to 18V, the TPS54519RTET is versatile enough to handle a wide array of power sources, making it suitable for diverse applications. It offers an output current capability of up to 5A, ensuring that it can support components that require a substantial amount of power.

One of the key features of the TPS54519RTET is its high efficiency, which is achieved through its integrated 44mΩ high-side and 19mΩ low-side MOSFETs. This efficiency minimizes power loss and heat generation, thereby enhancing the overall performance and longevity of the device it powers.

This converter also boasts a fast transient response due to its D-CAP2™ mode control, which provides a rapid and stable power supply even under varying load conditions. This is crucial for maintaining the performance of sensitive electronic components that demand consistent voltage levels.

For added flexibility, the TPS54519RTET supports pre-biased startup, allowing it to be integrated into systems with specific startup requirements. Furthermore, it features an adjustable switching frequency from 200kHz to 2.2MHz, which can be tailored to meet the noise and efficiency characteristics required for different applications.

The device also includes a range of protective features such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the system against potential damage caused by abnormal operating conditions. This ensures reliability and peace of mind for designers and end-users alike.

Available in a compact 16-pin WQFN package, the TPS54519RTET is designed for space-constrained applications. Its small footprint, combined with the power-saving and protective features, make it an excellent choice for portable devices, networking equipment, and various industrial applications.

Overall, the TPS54519RTET by Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9533 $50.7858
63+ $1.6027 $100.9701
97+ $1.5526 $150.6022
134+ $1.5025 $201.3350
173+ $1.4524 $251.2652
231+ $1.3022 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess