Product Overview: SN74145 from Texas Instruments
The SN74145 from Texas Instruments is a high-performance, BCD-to-decimal decoder driver designed to interface with 10-line decimal output indicators. This integrated circuit is widely used in digital systems where a binary coded decimal (BCD) needs to be converted to a corresponding decimal representation, particularly in display applications.
Key Features
- BCD-to-Decade Decoder: The SN74145 efficiently decodes a 4-bit BCD input to one of ten decimal outputs, making it ideal for driving numeric displays.
- High Current Output: Capable of sourcing high current, this IC can directly drive indicators such as incandescent lamps or LEDs with a typical output current of 25 mA and a maximum of 40 mA.
- Open-Collector Outputs: The open-collector outputs of the SN74145 allow multiple decoders to be connected in parallel to create a multiplexed display system without the need for external drivers.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with a typical power dissipation of 145 mW, which is suitable for battery-operated equipment.
- Wide Operating Voltage: It operates over a broad voltage range from 4.75V to 5.25V, allowing for flexibility in various applications.
- Input Diode Clamp: Diode clamps on the input ensure protection against momentary high-voltage inputs, enhancing the robustness of the device.
Applications
The SN74145 is versatile and can be found in a variety of applications, including:
- Digital clocks and timers
- Calculator displays
- Instrumentation readouts
- Panel meters
- Portable electronic devices
With its reliable performance and Texas Instruments' commitment to quality, the SN74145 is a staple component for engineers and designers looking to create clear and effective numeric displays in their electronic projects.
Package and Availability
The SN74145 is available in a standard 16-pin DIP (Dual In-line Package) making it easy to integrate into both prototyping and production environments. Check with authorized distributors or directly with Texas Instruments for availability and bulk ordering options.