The TPS5450 from Texas Instruments is a robust, highly efficient, 5.5V to 36V input voltage range, synchronous step-down (buck) converter that delivers up to 5A of continuous output current. This versatile power management integrated circuit (PMIC) is designed to accommodate a wide array of applications, including industrial, automotive, and communications equipment.
Key Features:
- Wide Input Voltage Range: Operates from 5.5V to 36V, making it suitable for a variety of supply voltages.
- High-Efficiency Synchronous Mode: Integrated low RDS(on) switches enhance efficiency, which is critical for thermal performance and reliability.
- Adjustable Output Voltage: The output voltage can be set from 1.22V to 32V, providing design flexibility for specific application requirements.
- High Output Current: Capable of delivering up to 5A of continuous output current to meet the needs of high-power applications.
- Thermal and Over-Current Protection: Built-in protection features ensure safe operation under abnormal operating conditions.
- Frequency Synchronization: Allows synchronization to an external clock to manage system noise and electromagnetic interference (EMI).
Applications:
- Industrial and Factory Automation
- Automotive Infotainment and Body Electronics
- Networking and Telecom Equipment
- Point-of-Load Power Supplies
The TPS5450 is designed for easy implementation and flexibility, featuring an adjustable soft-start that limits inrush current during startup and an enable pin for power sequencing. With its high level of integration and performance, the TPS5450 is an ideal solution for designers looking to optimize power density and efficiency in their systems.
For more detailed information, including datasheets, reference designs, and ordering options, visit the Texas Instruments official website or contact your local TI distributor.