EN
  • EN
  • DE

TPS54429ERSAT

Part No TPS54429ERSAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 7V to 8V Input, 4.5-A Synchronous Step-Down SWIFT Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP2, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 18V
Output Voltage 0.76V
Output Voltage MAX 5.5V
Output Current 4.5A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1272632-TPS54429ERSAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54429E
Introduction Date October 01, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54429ERSAT CAD Model

Description

Introducing the TPS54429ERSAT from Texas Instruments

The TPS54429ERSAT is a state-of-the-art, highly efficient synchronous buck converter designed by Texas Instruments. This robust power management IC is tailored for systems that demand a compact, high-performance power solution. With its advanced features and cutting-edge technology, the TPS54429ERSAT is an ideal choice for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 18V, making it versatile for various power supply configurations.
  • Output Current: It can deliver up to 4A of continuous output current, ensuring sufficient power for demanding loads.
  • Efficiency: The TPS54429ERSAT offers high efficiency, which minimizes power loss and heat generation, thereby improving system reliability and performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 2.5 MHz, allowing designers to optimize the performance based on their specific application requirements.
  • Integrated MOSFETs: It features integrated high-side and low-side MOSFETs, which simplifies design and reduces external component count.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system from overheating by automatically shutting down the IC at excessive temperatures.
  • Small Footprint: Housed in a small 16-pin QFN package, the TPS54429ERSAT saves valuable board space in space-constrained applications.

Applications

The versatility of the TPS54429ERSAT makes it suitable for a variety of applications, including:

  • Point-of-Load (POL) solutions for FPGAs, DSPs, and ASICs
  • Consumer electronics such as set-top boxes, TVs, and home audio systems
  • Networking equipment like routers, switches, and network attached storage devices
  • Industrial and automation systems
  • Automotive infotainment and telematics

In conclusion, the TPS54429ERSAT by Texas Instruments is a highly efficient, versatile, and reliable power solution that meets the needs of modern electronic systems. Its advanced features and compact design make it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess