EN
  • EN
  • DE

TPS54332

Part No TPS54332
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.5A, 28V, 1MHz, STEP DOWN DC/DC CONVERTER WITH Eco-mode™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272608-TPS54332
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Audio
Ultra Librarian 3D Model Ultra Librarian TPS54332 CAD Model

Description

TPS54332 DC-DC Converter by Texas Instruments

The TPS54332 is a highly efficient, adaptive on-time D-CAP2 mode synchronous buck converter from the renowned manufacturer Texas Instruments. This versatile component is designed to facilitate a seamless conversion of input voltage ranging from 3.5V to 28V down to an output voltage that can be as low as 0.8V, making it an ideal choice for a wide array of applications.

One of the key features of the TPS54332 is its ability to provide a continuous output current of up to 3A, which, combined with excellent thermal performance, allows for reliable operation even under heavy load conditions. Its high efficiency is maintained across a broad load range, thanks to the D-CAP2 control mode, which provides a fast transient response— a critical parameter for performance-sensitive applications.

The TPS54332 also includes an array of protective features to ensure the longevity and stability of both the converter and the end application. These include undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown. Additionally, the device offers an adjustable soft start time to minimize inrush current at startup, further contributing to the system's stability.

Flexibility is another cornerstone of the TPS54332 design. The switching frequency is programmable from 100kHz to 2.5MHz, which allows designers to optimize the converter for efficiency or for the size of the external components, thereby saving space on the PCB. This makes the TPS54332 an excellent choice for space-constrained applications such as consumer electronics, telecommunications, and industrial systems.

The eco-mode feature of the TPS54332 improves light load efficiency, which is essential for applications that operate in standby mode for extended periods. The device is available in a 10-pin thermally enhanced MSOP PowerPAD package, which aids in heat dissipation and ensures reliable performance even in high-temperature environments.

In summary, the TPS54332 from Texas Instruments is a robust, efficient, and versatile DC-DC converter that is well-suited for a wide range of applications requiring a compact, high-performance power solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0062 $50.3100
125+ $0.8256 $103.2000
190+ $0.7998 $151.9620
260+ $0.7740 $201.2400
335+ $0.7482 $250.6470
450+ $0.6708 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess