Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 25V
Output Current 3A
Switching Frequency 570kHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS54331
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272606-TPS54331DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54331DG4 CAD Model

Description

Product Overview: TPS54331DG4

The TPS54331DG4 is a highly efficient, monolithic synchronous buck regulator from Texas Instruments, designed to provide a cost-effective solution for various power management requirements. This versatile device is capable of driving a 3A load with excellent line and load regulation, making it an ideal choice for powering low-power onboard processors, memory, and various peripheral devices.

Key Features

  • Output Voltage Range: The TPS54331DG4 offers an adjustable output voltage range from 0.8V to 25V, which allows for flexibility in a wide range of applications.
  • High Efficiency: With an efficiency of up to 95%, this regulator minimizes power loss and heat dissipation, thus improving system performance and reliability.
  • Integrated MOSFET: The device includes an integrated high-side MOSFET, which helps to reduce the external component count and simplify the circuit design.
  • Wide Input Voltage Range: The input voltage can range from 3.5V to 28V, making the TPS54331DG4 suitable for applications that experience varying input voltages.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure the device operates within safe temperature and current limits.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can help to manage and reduce electromagnetic interference (EMI) in sensitive applications.
  • Eco-mode™ Operation: The TPS54331DG4 supports Eco-mode™ operation for light-load efficiency, which can significantly extend battery life in portable applications.

Applications

The TPS54331DG4 is highly versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial and Automotive Systems
  • Point-of-Load Conversions
  • Networking and Telecommunication Equipment
  • Portable and Battery-Powered Devices

Package and Quality

The TPS54331DG4 is offered in an 8-pin SOIC package, which is designed for easy integration into a wide range of circuit board layouts. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to high standards to ensure reliability and performance in demanding applications.

With its robust feature set and reliable performance, the TPS54331DG4 from Texas Instruments stands out as a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6772 $50.7900
160+ $0.6343 $101.4880
245+ $0.6129 $150.1605
355+ $0.5700 $202.3500
460+ $0.5486 $252.3560
570+ $0.5272 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300,003 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention