EN
  • EN
  • DE

TPS54329EDDA

Part No TPS54329EDDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V to 18V Input, 3-A Synchronous Step-Down Converter with Eco-Mode™ | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.76V
Maximum Output Voltage 7V
Output Current 3A
Switching Frequency 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number TPS54329E
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1272602-TPS54329EDDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54329EDDA CAD Model

Description

The TPS54329EDDA is a highly efficient synchronous buck converter from Texas Instruments, designed to provide a compact and reliable power solution for a wide range of applications. This integrated circuit (IC) is capable of delivering up to 3.5A of continuous output current with excellent load and line regulation, making it an ideal choice for powering complex systems that require a stable and efficient power supply.

Key Features

  • Input Voltage Range: The TPS54329EDDA operates over a wide input voltage range from 4.5V to 18V, which allows it to accommodate a variety of power sources, including standard 5V, 12V rails, and intermediate bus voltages.
  • Efficiency: With its advanced Eco-mode™ operation, the converter achieves high efficiency at light loads, thereby reducing power consumption and heat dissipation when the system is in standby or low-power modes.
  • Adjustable Switching Frequency: The switching frequency of the TPS54329EDDA is adjustable from 280 kHz to 2.2 MHz, enabling designers to optimize the size of external components and achieve a compact power supply design.
  • Integrated Protection Features: The device includes a variety of protection features such as overcurrent protection, overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the power supply under various conditions.

Applications

The versatility of the TPS54329EDDA makes it suitable for a wide array of applications, including:

  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Industrial and Automotive Systems
  • Point-of-Load (POL) Power Supplies

Package and Availability

The TPS54329EDDA comes in a compact 8-pin SO PowerPAD™ package, which enhances thermal performance and occupies minimal space on the printed circuit board (PCB). It is available for order from Texas Instruments and authorized distributors.

Design Resources

Designers can access a range of resources provided by Texas Instruments, including datasheets, application notes, reference designs, and an online design simulation tool, to facilitate the integration of the TPS54329EDDA into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4032 $56.1280
90+ $1.1513 $103.6170
135+ $1.1154 $150.5790
190+ $1.0794 $205.0860
240+ $1.0434 $250.4160
325+ $0.9355 $304.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess