EN
  • EN
  • DE
  • IT

TPS536C7B1RSLT

Part No TPS536C7B1RSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL-CHANNEL D-CAP+, PMBU / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 12
Output Phases 12
Voltage - Supply (Vcc/Vdd) 4.5V ~ 18V
Frequency - Switching 300kHz ~ 2MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces PMBus
Control Features Current Limit, Enable, Frequency Control, Phase Control, Ramp
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS536C7
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS536C7B1RSLTDKR,296-TPS536C7B1RSLTTR,296-TPS536C7B1RSLTCT
Standard Package 250
Win Source Part Number 1317558-TPS536C7B1RSLT
Ultra Librarian 3D Model Ultra Librarian TPS536C7B1RSLT CAD Model

Description

The TPS536C7B1RSLT is a state-of-the-art power management integrated circuit (PMIC) from Texas Instruments, designed to meet the rigorous demands of high-performance computing systems. This advanced power solution is capable of delivering precise voltage regulation, ensuring stable and reliable power supply to critical components such as CPUs, GPUs, and ASICs.

With its integrated smart power stages and a multiphase buck converter topology, the TPS536C7B1RSLT provides exceptional efficiency and thermal performance, which is crucial for maintaining the integrity of sophisticated electronic systems. The device supports a wide input voltage range, catering to various applications and ensuring compatibility with different power sources.

The PMIC features an I<sup>2C/PMBus interface, allowing for extensive programmability and real-time system monitoring. This digital interface facilitates easy adjustments to output voltage, switching frequency, and other parameters, enabling system designers to optimize the power supply for specific workload requirements. Additionally, the TPS536C7B1RSLT includes several protective features such as over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown, which contribute to the overall system reliability and safety.

Texas Instruments' TPS536C7B1RSLT is available in a compact QFN package, which is highly suitable for space-constrained applications. The reduced footprint does not compromise the performance, making it an ideal choice for servers, data centers, networking equipment, and high-performance computing platforms that demand high power density and efficiency.

In summary, the TPS536C7B1RSLT from Texas Instruments represents a powerful and versatile power management solution, bringing together advanced technology, efficiency, and intelligent control to satisfy the power requirements of today's and tomorrow's high-end computing environments.

You May Also Be Interested in

Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess