EN
  • EN
  • DE

TPS53631RSBR

Part No TPS53631RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PACKAGE OPTION ADDENDUM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP+
Packaging Reel - TR
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5 V ~ 20 V
Number of Outputs 1
Voltage - Output 0.5 V ~ 2.5 V
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 1272547-TPS53631RSBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53631
Introduction Date September 14, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53631RSBR CAD Model

Description

Introducing the TPS53631RSBR from Texas Instruments

The TPS53631RSBR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of TI's extensive family of power management solutions, tailored to deliver high efficiency and reliability for a wide range of applications.

The TPS53631RSBR is specifically crafted to meet the needs of complex digital systems that require stable and efficient power supply. It features a multi-phase synchronous buck controller that provides precise voltage regulation, high efficiency, and fast transient response, making it an ideal choice for powering high-performance processors, FPGAs, ASICs, and other digital ICs that demand a high-quality power supply.

Key Features of the TPS53631RSBR:

  • Multi-Phase Capability: The device supports multi-phase operation, which helps in spreading the thermal load and reducing the stress on individual components, thus enhancing the overall system reliability and performance.
  • Advanced Control: It employs advanced control techniques, including D-CAP™ mode for fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.
  • High Efficiency: The TPS53631RSBR is designed for high efficiency across a wide load range, which is essential for reducing power losses and managing thermal challenges in modern electronic systems.
  • Integrated MOSFET Drivers: With integrated MOSFET drivers, the device reduces external component count, which can help in minimizing board space and simplifying the design process.
  • Programmable Features: It offers programmable switching frequency, over-current protection, and soft-start time, allowing designers to tailor the device to specific application requirements.
  • Power Good Indicator: A 'power good' signal is provided, which can be used for sequencing and monitoring purposes, ensuring that downstream circuits are protected from power anomalies.

The TPS53631RSBR is available in a compact 40-pin VQFN package, making it a space-saving solution for densely packed PCBs. Its robust design ensures that it operates reliably over a wide temperature range, which is critical for industrial and commercial applications.

With its combination of advanced features, the TPS53631RSBR from Texas Instruments is a top-tier power solution that can significantly enhance the performance and longevity of your electronic products.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4368 $53.2416
28+ $3.6405 $101.9340
43+ $3.5267 $151.6481
59+ $3.4129 $201.3611
76+ $3.2992 $250.7392
102+ $2.9579 $301.7058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess