EN
  • EN
  • DE

TPS51632QRSMRQ1

Part No TPS51632QRSMRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR NVIDIA 1OUT 32VQFN / series Controller, NVIDIA Tegra® Voltage Regulator IC 1 Output 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100, D-CAP+™
Package Tape & Reel
Applications Controller, NVIDIA Tegra®
Voltage - Input 2.5V ~ 24V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.52V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number TPS51632
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-40774-1-ND,296-40774-6,296-40774-1,296-40774-2,TEXTISTPS51632QRSMRQ1,TPS51632QRSMRQ1-ND,2156-TPS51632QRSMRQ1
Standard Package 3,000
Win Source Part Number 1100942-TPS51632QRSMRQ1
Ultra Librarian 3D Model Ultra Librarian TPS51632QRSMRQ1 CAD Model

Description

The TPS51632QRSMRQ1 is a highly sophisticated, adaptive control synchronous buck converter integrated circuit from Texas Instruments, designed with automotive applications in mind. This advanced power management chip is engineered to deliver high efficiency and performance for the demanding power requirements of modern automotive systems.

Key Features:

  • Adaptive Control Architecture: The TPS51632QRSMRQ1 utilizes an advanced control architecture that adapts to various load conditions, ensuring optimal performance and efficiency across a wide range of applications.
  • High Efficiency: With its synchronous buck conversion, the device can achieve high efficiency, which is crucial for reducing heat and improving reliability in automotive environments.
  • Wide Input Voltage Range: The input voltage range is broad, accommodating various battery voltages and transient conditions found in automotive power systems.
  • Robust Thermal Performance: The device is designed to operate reliably in the high-temperature environments typically found under the hood of vehicles.
  • Integrated MOSFETs: The TPS51632QRSMRQ1 includes high- and low-side MOSFETs, which are optimized for low conduction and switching losses.
  • Protection Features: It comes with a suite of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, to ensure safe operation under all conditions.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive qualification, ensuring reliability and performance in automotive applications.

Applications:

The TPS51632QRSMRQ1 is suitable for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Navigation
  • Instrument Cluster Power Supplies
  • Automotive Audio Systems

This IC is an excellent choice for designers looking for a robust, efficient, and flexible power solution that can withstand the harsh conditions of automotive environments while providing stable and reliable power to sensitive electronic systems.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4672 $51.7376
19+ $5.3064 $100.8216
30+ $5.1406 $154.2180
41+ $4.9748 $203.9668
52+ $4.8089 $250.0628
70+ $4.3115 $301.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess