EN
  • EN
  • DE

TPS51604QDSGRQ1

Part No TPS51604QDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8WSON  /  Half-Bridge Gate Driver IC Non-Inverting 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 0.6V, 2.65V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 35 V
Rise / Fall Time (Typ) 30ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TPS51604
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS51604QDSGRQ1,296-40770-6,TPS51604QDSGRQ1-ND,-296-40770-1-ND,TEXTISTPS51604QDSGRQ1,296-40770-1,296-40770-2
Standard Package 3,000
Win Source Part Number 1100943-TPS51604QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS51604QDSGRQ1 CAD Model

Description

The TPS51604QDSGRQ1 is a high-performance, fully-integrated synchronous buck controller from Texas Instruments, specifically designed to meet the rigorous standards of the automotive industry. This advanced power management IC is perfect for applications requiring efficient voltage regulation, such as infotainment systems, advanced driver-assistance systems (ADAS), and other automotive electronics.

Key Features

  • Qualified for Automotive Applications: The TPS51604QDSGRQ1 complies with the AEC-Q100 Grade 1 standard, ensuring reliable performance under the harsh conditions typical of automotive environments.
  • Wide Input Voltage Range: It supports a broad input voltage range from 3V to 28V, making it versatile for various automotive power supply scenarios.
  • Adaptive On-Time Control: This device incorporates an adaptive on-time D-CAP™ mode control which facilitates fast transient response and simplifies the circuit design by eliminating the need for external compensation.
  • High Efficiency: The synchronous buck design maximizes efficiency by reducing switching losses, which is critical for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: Designers can set the switching frequency from 200kHz to 1MHz to optimize the balance between efficiency and component size.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, this controller enables compact and efficient power stage design.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to enhance system safety and durability.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Telematics and Connectivity Modules

The TPS51604QDSGRQ1 is available in a compact QFN package and is supported by Texas Instruments' comprehensive technical documentation and design resources. With its robust design and versatile features, this controller is an excellent choice for engineers seeking a reliable and efficient power management solution for the next generation of automotive electronics.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8429 $54.9003
16+ $6.4352 $102.9632
25+ $6.2341 $155.8525
34+ $6.0330 $205.1220
43+ $5.8319 $250.7717
58+ $5.2286 $303.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,922 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess