EN
  • EN
  • DE

TPS51604DSGR

Part No TPS51604DSGR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Logic Voltage - VIL, VIH 0.6V, 2.65V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 34V
Rise and Fall Time 30ns, 8ns
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 034012-TPS51604DSGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51604DSGR CAD Model

Description

Product Overview: TPS51604DSGR by Texas Instruments

The TPS51604DSGR is a high-performance, single-phase, synchronous buck controller designed by Texas Instruments (TI) to cater to the power requirements of modern microprocessors, particularly in computing and high-performance applications. This advanced controller is optimized for converting a high-input voltage into a lower output voltage with remarkable efficiency and precision.

Key Features

  • Integrated MOSFET Drivers: The TPS51604DSGR comes with built-in drivers for high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Voltage Regulation: It offers adaptive voltage positioning with droop, which enhances the system's ability to handle transient loads while maintaining tight voltage regulation.
  • Advanced Control: The device utilizes D-CAP™/D-CAP2™ mode control for fast transient response, reducing the need for large output capacitors and minimizing the overall footprint of the power supply design.
  • Efficiency: Its high-efficiency design supports Energy Star and other green computing initiatives, making it a suitable choice for eco-friendly applications.
  • Programmable Features: The TPS51604DSGR offers programmable switching frequency, overcurrent protection, and thermal shutdown, providing designers with flexibility to tailor the controller to specific application requirements.

Applications

The TPS51604DSGR is ideal for a variety of applications that demand efficient voltage conversion and tight regulation. These include:

  • Notebook and Desktop Computers
  • Graphics Cards
  • Memory Power Supplies
  • High-Performance Servers and Workstations
  • Netcom Infrastructure

Technical Specifications

With a wide input voltage range, the TPS51604DSGR is versatile and can accommodate various system architectures. The controller operates at a programmable switching frequency that can be optimized for efficiency or component size. Its precision reference voltage ensures that the output voltage stays within tight tolerances, critical for sensitive microprocessor loads.

Package and Availability

The TPS51604DSGR is available in a compact WSON-10 package, which is suitable for space-constrained applications. TI provides comprehensive technical support and documentation, including datasheets, design tools, and reference designs, to facilitate the integration of the TPS51604DSGR into your power supply solutions.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4517 $51.9455
270+ $0.3706 $100.0620
420+ $0.3590 $150.7800
580+ $0.3475 $201.5500
745+ $0.3359 $250.2455
1,000+ $0.3011 $301.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess